Penn-Union Corp. Compression Cable Lug BBLU030S

Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 3-13/16 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 300 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-17 DIE INDEX 1-1/4 INCH L X 1-3/16 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 3-13/16 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 300 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-17 DIE INDEX 1-1/4 INCH L X 1-3/16 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU030S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU030S
Compression Cable Lug BBLU030S
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 3-13/16 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 300 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-17 DIE INDEX 1-1/4 INCH L X 1-3/16 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 3-13/16 INCH OVERALL LENGTH
  • 2 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 300 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • T-17 DIE INDEX
  • 1-1/4 INCH L X 1-3/16 INCH W X 0.16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU030S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Dual Wire Ferrules - 2794.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-8 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details