Penn-Union Corp. Splice Connector B1B

Description
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.57 INCH .57 LENGTH IN INCH UL, CSA APPROVAL 16 TO 14 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.09 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
Datasheet
Description
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.57 INCH .57 LENGTH IN INCH UL, CSA APPROVAL 16 TO 14 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.09 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B1B - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
B1B
Splice Connector B1B
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.57 INCH .57 LENGTH IN INCH UL, CSA APPROVAL 16 TO 14 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.09 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
  • BUTT TYPE
  • ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 0.57 INCH
  • .57 LENGTH IN INCH
  • UL, CSA APPROVAL
  • 16 TO 14 AWG (COPPER) CONDUCTOR SIZE
  • NON INSULATED INSULATION TYPE
  • 0.09 INCH BARREL INNER DIAMETER
  • PENN-CRIMPS. BRAND
  • LENGTH IN INCH - UOM IN
  • B MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number B1B
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details