Penn-Union Corp. Compression Cable Lug BBLU065S

Description
SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 5-13/32 INCH OVERALL LENGTH 2-13/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE B-300 (BURNDY), 99 (T AND B) DIE INDEX 1-3/4 INCH L X 1-25/32 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 5-13/32 INCH OVERALL LENGTH 2-13/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE B-300 (BURNDY), 99 (T AND B) DIE INDEX 1-3/4 INCH L X 1-25/32 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU065S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU065S
Compression Cable Lug BBLU065S
SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 5-13/32 INCH OVERALL LENGTH 2-13/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE B-300 (BURNDY), 99 (T AND B) DIE INDEX 1-3/4 INCH L X 1-25/32 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 5-13/32 INCH OVERALL LENGTH
  • 2-13/16 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 650 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • B-300 (BURNDY), 99 (T AND B) DIE INDEX
  • 1-3/4 INCH L X 1-25/32 INCH W X 0.27 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, STRAIGHT BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU065S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Forked Turret Terminal - 1510-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details