Penn-Union Corp. Compression Cable Lug BBLU3/0D

Description
TIN PLATED SEAMLESS COPPER MATERIAL ORANGE COLOR 4.91 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 (BURNDY), T-14 (PENN-UNION) DIE INDEX 3 INCH L X 0.89 INCH W X 0.13 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 1-5/8 INCH
Datasheet
Description
TIN PLATED SEAMLESS COPPER MATERIAL ORANGE COLOR 4.91 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 (BURNDY), T-14 (PENN-UNION) DIE INDEX 3 INCH L X 0.89 INCH W X 0.13 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 1-5/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU3/0D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU3/0D
Compression Cable Lug BBLU3/0D
TIN PLATED SEAMLESS COPPER MATERIAL ORANGE COLOR 4.91 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 (BURNDY), T-14 (PENN-UNION) DIE INDEX 3 INCH L X 0.89 INCH W X 0.13 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 1-5/8 INCH
  • TIN PLATED SEAMLESS COPPER MATERIAL
  • ORANGE COLOR
  • 4.91 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 3/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 14 (BURNDY), T-14 (PENN-UNION) DIE INDEX
  • 3 INCH L X 0.89 INCH W X 0.13 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • ROHS COMPLIANT
  • WIRE STRIP LENGTH 1-5/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU3/0D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2775.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1787352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-6 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details