Penn-Union Corp. Compression Cable Lug BBLU4D2TC38

Description
SEAMLESS TIN PLATED COPPER MATERIAL GRAY COLOR 2-11/16 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 29 (T AND B), B-8 (BURNDY) DIE INDEX 1-9/32 INCH L X 1/2 INCH W PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND WIRE DIAMETER 0.232 INCH BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL GRAY COLOR 2-11/16 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 29 (T AND B), B-8 (BURNDY) DIE INDEX 1-9/32 INCH L X 1/2 INCH W PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND WIRE DIAMETER 0.232 INCH BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU4D2TC38 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU4D2TC38
Compression Cable Lug BBLU4D2TC38
SEAMLESS TIN PLATED COPPER MATERIAL GRAY COLOR 2-11/16 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 29 (T AND B), B-8 (BURNDY) DIE INDEX 1-9/32 INCH L X 1/2 INCH W PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND WIRE DIAMETER 0.232 INCH BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 2-11/16 INCH OVERALL LENGTH
  • 1-1/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 29 (T AND B), B-8 (BURNDY) DIE INDEX
  • 1-9/32 INCH L X 1/2 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • WIRE DIAMETER 0.232 INCH
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU4D2TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminal Posts - 4091943 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Un-Insulated Ferrules - 2220.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 102100-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details