Penn-Union Corp. Substation Tee Connector ABN1507

Description
TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-1/2 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3/4 INCH IPS TAP TUBE/CONDUCTOR SIZE ABN MODEL
Datasheet
Description
TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-1/2 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3/4 INCH IPS TAP TUBE/CONDUCTOR SIZE ABN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABN1507 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABN1507
Substation Tee Connector ABN1507
TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-1/2 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3/4 INCH IPS TAP TUBE/CONDUCTOR SIZE ABN MODEL
  • TUBE TO TUBE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 6-1/2 INCH L X 2-3/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 3/4 INCH IPS TAP TUBE/CONDUCTOR SIZE
  • ABN MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABN1507
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2389.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Ring Terminals - 119176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details