Penn-Union Corp. Terminal Connector BBLU030DFL

Description
APPROVAL UL, CSA COLOR WHITE CONDUCTOR SIZE 300 MCM CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER END HOLE SIZE 1/2 INCH INSULATION MATERIAL UNINSULATED TYPE LUG VOLTAGE RATING 35 KV PENN-CRIMPS. BRAND
Datasheet
Description
APPROVAL UL, CSA COLOR WHITE CONDUCTOR SIZE 300 MCM CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER END HOLE SIZE 1/2 INCH INSULATION MATERIAL UNINSULATED TYPE LUG VOLTAGE RATING 35 KV PENN-CRIMPS. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Connector - BBLU030DFL - Penn-Union Corp.
Edinboro, PA, USA
Terminal Connector
BBLU030DFL
Terminal Connector BBLU030DFL
APPROVAL UL, CSA COLOR WHITE CONDUCTOR SIZE 300 MCM CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER END HOLE SIZE 1/2 INCH INSULATION MATERIAL UNINSULATED TYPE LUG VOLTAGE RATING 35 KV PENN-CRIMPS. BRAND
  • APPROVAL UL, CSA
  • COLOR WHITE
  • CONDUCTOR SIZE 300 MCM
  • CONNECTION TYPE CRIMP
  • CONTACT MATERIAL COPPER
  • END HOLE SIZE 1/2 INCH
  • INSULATION MATERIAL UNINSULATED
  • TYPE LUG
  • VOLTAGE RATING 35 KV
  • PENN-CRIMPS. BRAND
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU030DFL
Product Name Terminal Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-1659251-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details