Penn-Union Corp. Compression Cable Lug BLU075D

Description
SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 5-7/16 INCH OVERALL LENGTH 1-5/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 2-7/8 INCH L X 1-29/32 INCH W X 17/64 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 5-7/16 INCH OVERALL LENGTH 1-5/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 2-7/8 INCH L X 1-29/32 INCH W X 17/64 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU075D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU075D
Compression Cable Lug BLU075D
SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 5-7/16 INCH OVERALL LENGTH 1-5/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 2-7/8 INCH L X 1-29/32 INCH W X 17/64 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 5-7/16 INCH OVERALL LENGTH
  • 1-5/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 750 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 2-7/8 INCH L X 1-29/32 INCH W X 17/64 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU075D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details
Terminal Posts - 1796906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details