Penn-Union Corp. Splice Connector BCU1FL

Description
TIN PLATED COPPER MATERIAL GREEN COLOR 1-7/8 INCH 1.875 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND FLARED END SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCU MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL GREEN COLOR 1-7/8 INCH 1.875 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND FLARED END SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCU1FL - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCU1FL
Splice Connector BCU1FL
TIN PLATED COPPER MATERIAL GREEN COLOR 1-7/8 INCH 1.875 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND FLARED END SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCU MODEL
  • TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 1-7/8 INCH
  • 1.875 LENGTH IN INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 1 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • PENN-CRIMPS. BRAND
  • FLARED END
  • SUITABLE 0 TO 35 KV WHEN TAPPED
  • LENGTH IN INCH - UOM IN
  • BCU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCU1FL
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1633-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
2 suppliers
Ferrules - 2864.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Ring Terminals & Spade Terminals - 1-1627187-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details