Penn-Union Corp. Compression Cable Lug BBLU3S1

Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 2-5/32 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-9/T-346 DIE INDEX 3/4 INCH L X 17/32 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 2-5/32 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-9/T-346 DIE INDEX 3/4 INCH L X 17/32 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU3S1 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU3S1
Compression Cable Lug BBLU3S1
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 2-5/32 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-9/T-346 DIE INDEX 3/4 INCH L X 17/32 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 2-5/32 INCH OVERALL LENGTH
  • 1-1/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 3 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • T-9/T-346 DIE INDEX
  • 3/4 INCH L X 17/32 INCH W X 0.11 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU3S1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1788744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details