Penn-Union Corp. Compression Cable Lug BLU035S1

Description
SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 2-5/8 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 350 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-18/T-324 DIE INDEX 7/8 INCH L X 1-9/32 INCH W X 11/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 2-5/8 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 350 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-18/T-324 DIE INDEX 7/8 INCH L X 1-9/32 INCH W X 11/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU035S1 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU035S1
Compression Cable Lug BLU035S1
SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 2-5/8 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 350 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-18/T-324 DIE INDEX 7/8 INCH L X 1-9/32 INCH W X 11/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 2-5/8 INCH OVERALL LENGTH
  • 1-1/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 350 MCM CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • T-18/T-324 DIE INDEX
  • 7/8 INCH L X 1-9/32 INCH W X 11/64 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU035S1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Dual Wire Ferrules - 2795.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Male .205
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers