Penn-Union Corp. Compression Cable Lug BBLU040S

Description
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 4-5/16 INCH OVERALL LENGTH 2-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 400 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-19/T-470 DIE INDEX 1-1/2 INCH L X 1-13/32 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 4-5/16 INCH OVERALL LENGTH 2-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 400 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-19/T-470 DIE INDEX 1-1/2 INCH L X 1-13/32 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU040S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU040S
Compression Cable Lug BBLU040S
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 4-5/16 INCH OVERALL LENGTH 2-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 400 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-19/T-470 DIE INDEX 1-1/2 INCH L X 1-13/32 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 4-5/16 INCH OVERALL LENGTH
  • 2-1/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 400 MCM CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • T-19/T-470 DIE INDEX
  • 1-1/2 INCH L X 1-13/32 INCH W X 0.19 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU040S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details