Penn-Union Corp. Substation Tee Connector ABRR050025

Description
CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 4-7/8 INCH L X 2-1/2 INCH W SIZE 3/8 INCH DIA BOLT SIZE 0.325 TO 0.815 INCH WIRE DIAMETER 1/0 AWG SOLID TO 500 MCM MAIN TUBE/CONDUCTOR SIZE 6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE ABRR MODEL
Datasheet
Description
CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 4-7/8 INCH L X 2-1/2 INCH W SIZE 3/8 INCH DIA BOLT SIZE 0.325 TO 0.815 INCH WIRE DIAMETER 1/0 AWG SOLID TO 500 MCM MAIN TUBE/CONDUCTOR SIZE 6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE ABRR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABRR050025 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABRR050025
Substation Tee Connector ABRR050025
CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 4-7/8 INCH L X 2-1/2 INCH W SIZE 3/8 INCH DIA BOLT SIZE 0.325 TO 0.815 INCH WIRE DIAMETER 1/0 AWG SOLID TO 500 MCM MAIN TUBE/CONDUCTOR SIZE 6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE ABRR MODEL
  • CABLE TO CABLE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 4-7/8 INCH L X 2-1/2 INCH W SIZE
  • 3/8 INCH DIA BOLT SIZE
  • 0.325 TO 0.815 INCH WIRE DIAMETER
  • 1/0 AWG SOLID TO 500 MCM MAIN TUBE/CONDUCTOR SIZE
  • 6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE
  • ABRR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABRR050025
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PTFE Insulated Bottom Mount Solder Terminal - 11311 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
3 suppliers
Un-Insulated Ferrules - 2220.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 102348-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details