Penn-Union Corp. Compression Cable Lug BBLU4D1

Description
COPPER MATERIAL GRAY COLOR 4-15/64 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-8/T-346 DIE INDEX 2-7/8 INCH L X 15/16 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
COPPER MATERIAL GRAY COLOR 4-15/64 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-8/T-346 DIE INDEX 2-7/8 INCH L X 15/16 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU4D1 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU4D1
Compression Cable Lug BBLU4D1
COPPER MATERIAL GRAY COLOR 4-15/64 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-8/T-346 DIE INDEX 2-7/8 INCH L X 15/16 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • COPPER MATERIAL
  • GRAY COLOR
  • 4-15/64 INCH OVERALL LENGTH
  • 1-1/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • T-8/T-346 DIE INDEX
  • 2-7/8 INCH L X 15/16 INCH W X 0.09 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU4D1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Dual Wire Ferrules - 2775.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1-104505-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details