Penn-Union Corp. Splice Connector BCUA8

Description
TIN PLATED ALUMINUM MATERIAL BLUE COLOR 1-3/4 INCH 1.75 LENGTH IN INCH CSA APPROVAL 5 KV VOLTAGE RATING 8 AWG STRANDED (ALUMINUM/COPPER) CONDUCTOR SIZE 19/64 INCH BARREL OUTER DIAMETER PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCUA MODEL
Datasheet
Description
TIN PLATED ALUMINUM MATERIAL BLUE COLOR 1-3/4 INCH 1.75 LENGTH IN INCH CSA APPROVAL 5 KV VOLTAGE RATING 8 AWG STRANDED (ALUMINUM/COPPER) CONDUCTOR SIZE 19/64 INCH BARREL OUTER DIAMETER PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCUA8 - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCUA8
Splice Connector BCUA8
TIN PLATED ALUMINUM MATERIAL BLUE COLOR 1-3/4 INCH 1.75 LENGTH IN INCH CSA APPROVAL 5 KV VOLTAGE RATING 8 AWG STRANDED (ALUMINUM/COPPER) CONDUCTOR SIZE 19/64 INCH BARREL OUTER DIAMETER PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCUA MODEL
  • TIN PLATED ALUMINUM MATERIAL
  • BLUE COLOR
  • 1-3/4 INCH
  • 1.75 LENGTH IN INCH
  • CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 8 AWG STRANDED (ALUMINUM/COPPER) CONDUCTOR SIZE
  • 19/64 INCH BARREL OUTER DIAMETER
  • PENN-CRIMPS. BRAND
  • SUITABLE 0 TO 35 KV WHEN TAPPED
  • LENGTH IN INCH - UOM IN
  • BCUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCUA8
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2815.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 350 MCM
View Details
Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details
0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Bootlace Ferrules - 1787319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details