Penn-Union Corp. Splice Connector B4G

Description
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.95 INCH 1.95 LENGTH IN INCH 0.52 INCH MAX. INSULATION DIAMETER UL APPROVAL 4 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.3 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
Datasheet
Description
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.95 INCH 1.95 LENGTH IN INCH 0.52 INCH MAX. INSULATION DIAMETER UL APPROVAL 4 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.3 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B4G - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
B4G
Splice Connector B4G
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.95 INCH 1.95 LENGTH IN INCH 0.52 INCH MAX. INSULATION DIAMETER UL APPROVAL 4 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.3 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
  • BUTT TYPE
  • ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 1.95 INCH
  • 1.95 LENGTH IN INCH
  • 0.52 INCH MAX. INSULATION DIAMETER
  • UL APPROVAL
  • 4 AWG (COPPER) CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • 0.3 INCH BARREL INNER DIAMETER
  • PENN-CRIMPS. BRAND
  • LENGTH IN INCH - UOM IN
  • B MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number B4G
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminal, Wide Roll Eyelet, 0.045In, Thd; Tab Size Metric Keystone - 94F9847 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Quick Disconnects - 1-1627154-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details