Penn-Union Corp. Compression Cable Lug BBLU2/0D2TC14E2

Description
SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 4-13/16 INCH OVERALL LENGTH 1-1/2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 45 (T AND B), B-13 (BURNDY), T-13 DIE INDEX 3 INCH L X 13/16 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND WIRE DIAMETER 0.419 INCH BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 4-13/16 INCH OVERALL LENGTH 1-1/2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 45 (T AND B), B-13 (BURNDY), T-13 DIE INDEX 3 INCH L X 13/16 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND WIRE DIAMETER 0.419 INCH BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU2/0D2TC14E2 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU2/0D2TC14E2
Compression Cable Lug BBLU2/0D2TC14E2
SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 4-13/16 INCH OVERALL LENGTH 1-1/2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 45 (T AND B), B-13 (BURNDY), T-13 DIE INDEX 3 INCH L X 13/16 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND WIRE DIAMETER 0.419 INCH BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 4-13/16 INCH OVERALL LENGTH
  • 1-1/2 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 2/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 45 (T AND B), B-13 (BURNDY), T-13 DIE INDEX
  • 3 INCH L X 13/16 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • WIRE DIAMETER 0.419 INCH
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU2/0D2TC14E2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Connector Contacts - 103577-4 - TE Connectivity
Specs
Features RoHS
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details