Penn-Union Corp. Substation Tee Connector ABR15100

Description
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-1/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.46 TO 1.153 INCH WIRE DIAMETER 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4/0 AWG SOLID TO 1000 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
Datasheet
Description
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-1/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.46 TO 1.153 INCH WIRE DIAMETER 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4/0 AWG SOLID TO 1000 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABR15100 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABR15100
Substation Tee Connector ABR15100
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-1/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.46 TO 1.153 INCH WIRE DIAMETER 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4/0 AWG SOLID TO 1000 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
  • TUBE TO CABLE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 7-1/4 INCH L X 2-3/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 0.46 TO 1.153 INCH WIRE DIAMETER
  • 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 4/0 AWG SOLID TO 1000 MCM TAP TUBE/CONDUCTOR SIZE
  • ABR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABR15100
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data