Penn-Union Corp. Splice Connector BCU050

Description
1-PIECE TYPE TIN PLATED COPPER MATERIAL BROWN COLOR 2-7/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 500 KCMIL (COPPER) CONDUCTOR SIZE ROHS COMPLIANT WIRE DIAMETER 0.815 INCH
Datasheet
Description
1-PIECE TYPE TIN PLATED COPPER MATERIAL BROWN COLOR 2-7/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 500 KCMIL (COPPER) CONDUCTOR SIZE ROHS COMPLIANT WIRE DIAMETER 0.815 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCU050 - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCU050
Splice Connector BCU050
1-PIECE TYPE TIN PLATED COPPER MATERIAL BROWN COLOR 2-7/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 500 KCMIL (COPPER) CONDUCTOR SIZE ROHS COMPLIANT WIRE DIAMETER 0.815 INCH
  • 1-PIECE TYPE
  • TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 2-7/8 INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 500 KCMIL (COPPER) CONDUCTOR SIZE
  • ROHS COMPLIANT
  • WIRE DIAMETER 0.815 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCU050
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394429-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details