Penn-Union Corp. Compression Cable Lug BBLU100D2TC38

Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 6-1/2 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 125 (T AND B), B-27 (BURNDY) DIE INDEX 2-3/8 INCH L X 2-3/16 INCH W PAD SIZE 2 PAD HOLE(S) 1-1/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND WIRE DIAMETER 1.153 INCH BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 6-1/2 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 125 (T AND B), B-27 (BURNDY) DIE INDEX 2-3/8 INCH L X 2-3/16 INCH W PAD SIZE 2 PAD HOLE(S) 1-1/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND WIRE DIAMETER 1.153 INCH BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU100D2TC38 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU100D2TC38
Compression Cable Lug BBLU100D2TC38
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 6-1/2 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 125 (T AND B), B-27 (BURNDY) DIE INDEX 2-3/8 INCH L X 2-3/16 INCH W PAD SIZE 2 PAD HOLE(S) 1-1/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND WIRE DIAMETER 1.153 INCH BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 6-1/2 INCH OVERALL LENGTH
  • 3 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1000 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 125 (T AND B), B-27 (BURNDY) DIE INDEX
  • 2-3/8 INCH L X 2-3/16 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1-1/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • WIRE DIAMETER 1.153 INCH
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU100D2TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Ferrules - 2855.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Connector Contacts - 102106-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details