Penn-Union Corp. Compression Cable Lug BBLZ2D2TC38E2

Description
SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 3.11 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 2 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE B-10 (BURNDY), 33 (T AND B) DIE INDEX 1.58 INCH L X 0.59 INCH W PAD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLZ-2TC MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 3.11 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 2 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE B-10 (BURNDY), 33 (T AND B) DIE INDEX 1.58 INCH L X 0.59 INCH W PAD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLZ-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLZ2D2TC38E2 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLZ2D2TC38E2
Compression Cable Lug BBLZ2D2TC38E2
SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 3.11 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 2 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE B-10 (BURNDY), 33 (T AND B) DIE INDEX 1.58 INCH L X 0.59 INCH W PAD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLZ-2TC MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 3.11 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 486-A, CSA C22.2 APPROVAL
  • 35 KV VOLTAGE RATING
  • 2 AWG CONCENTRIC/COMPRESSED/COMPACT STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • B-10 (BURNDY), 33 (T AND B) DIE INDEX
  • 1.58 INCH L X 0.59 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 0.75 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLZ-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLZ2D2TC38E2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Splices - 049361-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Ring Terminals - 1788636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details