Penn-Union Corp. Compression Cable Lug BBLU200D1

Description
COPPER MATERIAL 7-3/4 INCH OVERALL LENGTH 3-7/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2000 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 3 INCH L X 3-5/64 INCH W X 0.47 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
COPPER MATERIAL 7-3/4 INCH OVERALL LENGTH 3-7/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2000 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 3 INCH L X 3-5/64 INCH W X 0.47 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU200D1 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU200D1
Compression Cable Lug BBLU200D1
COPPER MATERIAL 7-3/4 INCH OVERALL LENGTH 3-7/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2000 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 3 INCH L X 3-5/64 INCH W X 0.47 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • COPPER MATERIAL
  • 7-3/4 INCH OVERALL LENGTH
  • 3-7/16 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 2000 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 3 INCH L X 3-5/64 INCH W X 0.47 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU200D1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1262-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
3 suppliers
Terminal Blocks - Accessories - Wire Ferrules - 1920-1230-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Connector Contacts - 100504-233 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details