Penn-Union Corp. Splice Connector BCUA030

Description
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL BLUE COLOR 3-1/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 300 KCMIL (COPPER/ALUMINUM) CONDUCTOR SIZE 1 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.634 INCH
Datasheet
Description
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL BLUE COLOR 3-1/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 300 KCMIL (COPPER/ALUMINUM) CONDUCTOR SIZE 1 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.634 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCUA030 - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCUA030
Splice Connector BCUA030
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL BLUE COLOR 3-1/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 300 KCMIL (COPPER/ALUMINUM) CONDUCTOR SIZE 1 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.634 INCH
  • 1-PIECE TYPE
  • TIN PLATED ALUMINUM MATERIAL
  • BLUE COLOR
  • 3-1/8 INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 300 KCMIL (COPPER/ALUMINUM) CONDUCTOR SIZE
  • 1 INCH BARREL OUTER DIAMETER
  • ROHS COMPLIANT
  • WIRE DIAMETER 0.634 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCUA030
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Un-Insulated Ferrules - 2227.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Terminals - Turret Connectors - 36-1583-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details