Penn-Union Corp. Compression Cable Lug BBLZ030D2TC38

Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 4.42 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 300 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE B-17 (BURNDY), 66H/66 (T AND B) DIE INDEX 1.83 INCH L X 1.19 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLZ-2TC MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 4.42 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 300 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE B-17 (BURNDY), 66H/66 (T AND B) DIE INDEX 1.83 INCH L X 1.19 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLZ-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLZ030D2TC38 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLZ030D2TC38
Compression Cable Lug BBLZ030D2TC38
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 4.42 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 300 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE B-17 (BURNDY), 66H/66 (T AND B) DIE INDEX 1.83 INCH L X 1.19 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLZ-2TC MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 4.42 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 486-A, CSA C22.2 APPROVAL
  • 35 KV VOLTAGE RATING
  • 300 MCM CONCENTRIC/COMPRESSED/COMPACT STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • B-17 (BURNDY), 66H/66 (T AND B) DIE INDEX
  • 1.83 INCH L X 1.19 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLZ-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLZ030D2TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1559-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Un-Insulated Ferrules - 2223.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Connector Contacts - 1-104505-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details