Penn-Union Corp. Splice Connector B8B

Description
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.02 INCH 1.02 LENGTH IN INCH 0.155 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 16 TO 14 AWG (COPPER) CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.09 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
Datasheet
Description
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.02 INCH 1.02 LENGTH IN INCH 0.155 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 16 TO 14 AWG (COPPER) CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.09 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B8B - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
B8B
Splice Connector B8B
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.02 INCH 1.02 LENGTH IN INCH 0.155 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 16 TO 14 AWG (COPPER) CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.09 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
  • BUTT TYPE
  • ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 1.02 INCH
  • 1.02 LENGTH IN INCH
  • 0.155 INCH MAX. INSULATION DIAMETER
  • UL, CSA APPROVAL
  • 16 TO 14 AWG (COPPER) CONDUCTOR SIZE
  • NYLON INSULATED INSULATION TYPE
  • 0.09 INCH BARREL INNER DIAMETER
  • PENN-CRIMPS. BRAND
  • LENGTH IN INCH - UOM IN
  • B MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number B8B
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Un-Insulated Ferrules - 2223.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
3mm Stud Solder Lug - 4004 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers