Penn-Union Corp. Compression Cable Lug BBLU075SFL

Description
SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 5-5/16 INCH OVERALL LENGTH 2-7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-24/T-473 DIE INDEX 1-1/2 INCH L X 1-29/32 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 5-5/16 INCH OVERALL LENGTH 2-7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-24/T-473 DIE INDEX 1-1/2 INCH L X 1-29/32 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU075SFL - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU075SFL
Compression Cable Lug BBLU075SFL
SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 5-5/16 INCH OVERALL LENGTH 2-7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-24/T-473 DIE INDEX 1-1/2 INCH L X 1-29/32 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 5-5/16 INCH OVERALL LENGTH
  • 2-7/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 750 MCM CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • T-24/T-473 DIE INDEX
  • 1-1/2 INCH L X 1-29/32 INCH W X 0.27 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, BELLED BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU075SFL
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2864.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 1788671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details