Penn-Union Corp. Compression Cable Lug BBLU3D

Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 3-1/32 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-9 DIE INDEX 1-5/8 INCH L X 17/32 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 3-1/32 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-9 DIE INDEX 1-5/8 INCH L X 17/32 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU3D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU3D
Compression Cable Lug BBLU3D
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 3-1/32 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-9 DIE INDEX 1-5/8 INCH L X 17/32 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 3-1/32 INCH OVERALL LENGTH
  • 1-1/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 3 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • T-9 DIE INDEX
  • 1-5/8 INCH L X 17/32 INCH W X 0.09 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 7/8 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU3D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details