Penn-Union Corp. Compression Cable Lug BLU030D2TC38

Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 3-7/16 INCH OVERALL LENGTH 1-1/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 300 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-17 DIE INDEX 1-13/16 INCH L X 1-3/16 INCH W X 5/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 3-7/16 INCH OVERALL LENGTH 1-1/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 300 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-17 DIE INDEX 1-13/16 INCH L X 1-3/16 INCH W X 5/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU030D2TC38 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU030D2TC38
Compression Cable Lug BLU030D2TC38
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 3-7/16 INCH OVERALL LENGTH 1-1/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 300 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-17 DIE INDEX 1-13/16 INCH L X 1-3/16 INCH W X 5/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 3-7/16 INCH OVERALL LENGTH
  • 1-1/16 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 300 MCM CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • T-17 DIE INDEX
  • 1-13/16 INCH L X 1-3/16 INCH W X 5/32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU030D2TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2797.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 1-104505-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details