Penn-Union Corp. Compression Cable Lug BBLU065S1FL

Description
TIN PLATED COPPER MATERIAL PINK COLOR 5.41 INCH OVERALL LENGTH 2.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, UL486A, CSA C22.2 APPROVAL 35 KILOVOLT VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE B-300 (BURNDY), HT41FB (HUSKIE), 99H/99 (T AND B) DIE INDEX 1.75 INCH LENGTH X 1.78 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS[R] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 2-15/16 INCH BBLU-S-FL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL PINK COLOR 5.41 INCH OVERALL LENGTH 2.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, UL486A, CSA C22.2 APPROVAL 35 KILOVOLT VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE B-300 (BURNDY), HT41FB (HUSKIE), 99H/99 (T AND B) DIE INDEX 1.75 INCH LENGTH X 1.78 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS[R] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 2-15/16 INCH BBLU-S-FL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU065S1FL - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU065S1FL
Compression Cable Lug BBLU065S1FL
TIN PLATED COPPER MATERIAL PINK COLOR 5.41 INCH OVERALL LENGTH 2.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, UL486A, CSA C22.2 APPROVAL 35 KILOVOLT VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE B-300 (BURNDY), HT41FB (HUSKIE), 99H/99 (T AND B) DIE INDEX 1.75 INCH LENGTH X 1.78 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS[R] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 2-15/16 INCH BBLU-S-FL MODEL
  • TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 5.41 INCH OVERALL LENGTH
  • 2.81 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, UL486A, CSA C22.2 APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 650 KCMIL CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • B-300 (BURNDY), HT41FB (HUSKIE), 99H/99 (T AND B) DIE INDEX
  • 1.75 INCH LENGTH X 1.78 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • ROHS COMPLIANT
  • WIRE STRIP LENGTH 2-15/16 INCH
  • BBLU-S-FL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU065S1FL
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-11513-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details