Penn-Union Corp. Compression Cable Lug BBLU5D2TC38E2

Description
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 2.96 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 5 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE B-7 (BURNDY), 24 (T AND B) DIE INDEX 1.58 INCH L X 0.61 INCH W PAD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BBLU-2TC MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 2.96 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 5 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE B-7 (BURNDY), 24 (T AND B) DIE INDEX 1.58 INCH L X 0.61 INCH W PAD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BBLU-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU5D2TC38E2 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU5D2TC38E2
Compression Cable Lug BBLU5D2TC38E2
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 2.96 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 5 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE B-7 (BURNDY), 24 (T AND B) DIE INDEX 1.58 INCH L X 0.61 INCH W PAD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BBLU-2TC MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 2.96 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 5 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • B-7 (BURNDY), 24 (T AND B) DIE INDEX
  • 1.58 INCH L X 0.61 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 0.75 INCH PAD HOLE SPACING
  • LONG, STRAIGHT BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU5D2TC38E2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details