Penn-Union Corp. Compression Cable Lug BBLU075DFL

Description
SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 6-13/16 INCH OVERALL LENGTH 2-7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-24/T-473 DIE INDEX 3 INCH L X 1-29/32 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 6-13/16 INCH OVERALL LENGTH 2-7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-24/T-473 DIE INDEX 3 INCH L X 1-29/32 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU075DFL - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU075DFL
Compression Cable Lug BBLU075DFL
SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 6-13/16 INCH OVERALL LENGTH 2-7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-24/T-473 DIE INDEX 3 INCH L X 1-29/32 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 6-13/16 INCH OVERALL LENGTH
  • 2-7/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 750 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • T-24/T-473 DIE INDEX
  • 3 INCH L X 1-29/32 INCH W X 0.27 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, BELLED BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU075DFL
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details