Penn-Union Corp. Substation Tee Connector ABN1512

Description
TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-3/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/4 INCH IPS TAP TUBE/CONDUCTOR SIZE ABN MODEL
Datasheet
Description
TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-3/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/4 INCH IPS TAP TUBE/CONDUCTOR SIZE ABN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABN1512 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABN1512
Substation Tee Connector ABN1512
TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-3/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/4 INCH IPS TAP TUBE/CONDUCTOR SIZE ABN MODEL
  • TUBE TO TUBE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 6-3/4 INCH L X 2-3/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 1-1/4 INCH IPS TAP TUBE/CONDUCTOR SIZE
  • ABN MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABN1512
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Ferrules - 2866.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details