Penn-Union Corp. Splice Connector BCUA2/0

Description
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 2-5/16 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 2/0 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 11/16 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.419 INCH
Datasheet
Description
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 2-5/16 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 2/0 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 11/16 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.419 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCUA2/0 - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCUA2/0
Splice Connector BCUA2/0
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 2-5/16 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 2/0 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 11/16 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.419 INCH
  • 1-PIECE TYPE
  • TIN PLATED ALUMINUM MATERIAL
  • OLIVE COLOR
  • 2-5/16 INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 2/0 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE
  • 11/16 INCH BARREL OUTER DIAMETER
  • ROHS COMPLIANT
  • WIRE DIAMETER 0.419 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCUA2/0
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2397.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Bootlace Ferrules - 1787306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details