Penn-Union Corp. Compression Cable Lug BBLU050S2

Description
SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 4-1/4 INCH OVERALL LENGTH 2-1/4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE B-20 (BURNDY), 87 (T AND B), T-19/470 (PUC) DIE INDEX 1-1/4 INCH L X 1-17/32 INCH W X 0.22 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 4-1/4 INCH OVERALL LENGTH 2-1/4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE B-20 (BURNDY), 87 (T AND B), T-19/470 (PUC) DIE INDEX 1-1/4 INCH L X 1-17/32 INCH W X 0.22 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU050S2 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU050S2
Compression Cable Lug BBLU050S2
SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 4-1/4 INCH OVERALL LENGTH 2-1/4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE B-20 (BURNDY), 87 (T AND B), T-19/470 (PUC) DIE INDEX 1-1/4 INCH L X 1-17/32 INCH W X 0.22 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 4-1/4 INCH OVERALL LENGTH
  • 2-1/4 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 500 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • B-20 (BURNDY), 87 (T AND B), T-19/470 (PUC) DIE INDEX
  • 1-1/4 INCH L X 1-17/32 INCH W X 0.22 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, STRAIGHT BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU050S2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details