Penn-Union Corp. Splice Connector BCU035T

Description
TIN PLATED COPPER MATERIAL 2-3/4 INCH 2.75 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 350 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCU-T MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 2-3/4 INCH 2.75 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 350 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCU-T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCU035T - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCU035T
Splice Connector BCU035T
TIN PLATED COPPER MATERIAL 2-3/4 INCH 2.75 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 350 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCU-T MODEL
  • TIN PLATED COPPER MATERIAL
  • 2-3/4 INCH
  • 2.75 LENGTH IN INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 350 MCM (COPPER) CONDUCTOR SIZE
  • PENN-CRIMPS. BRAND
  • SUITABLE 0 TO 35 KV WHEN TAPPED
  • LENGTH IN INCH - UOM IN
  • BCU-T MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCU035T
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Insulated Ferrules - 2208.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details
Bootlace Ferrules - 1571266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details