Penn-Union Corp. Substation Tee Connector ABR25050

Description
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-11/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.325 TO 0.815 INCH WIRE DIAMETER 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1/0 AWG SOLID TO 500 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
Datasheet
Description
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-11/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.325 TO 0.815 INCH WIRE DIAMETER 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1/0 AWG SOLID TO 500 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABR25050 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABR25050
Substation Tee Connector ABR25050
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-11/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.325 TO 0.815 INCH WIRE DIAMETER 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1/0 AWG SOLID TO 500 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
  • TUBE TO CABLE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 7-11/16 INCH L X 2-3/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 0.325 TO 0.815 INCH WIRE DIAMETER
  • 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 1/0 AWG SOLID TO 500 MCM TAP TUBE/CONDUCTOR SIZE
  • ABR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABR25050
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details