Penn-Union Corp. Compression Cable Lug BBLU1/0S

Description
SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 2-7/16 INCH OVERALL LENGTH 1-11/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-12/T-348 DIE INDEX 3/4 INCH L X 3/4 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 2-7/16 INCH OVERALL LENGTH 1-11/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-12/T-348 DIE INDEX 3/4 INCH L X 3/4 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU1/0S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU1/0S
Compression Cable Lug BBLU1/0S
SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 2-7/16 INCH OVERALL LENGTH 1-11/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-12/T-348 DIE INDEX 3/4 INCH L X 3/4 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 2-7/16 INCH OVERALL LENGTH
  • 1-11/32 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1/0 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • T-12/T-348 DIE INDEX
  • 3/4 INCH L X 3/4 INCH W X 0.12 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU1/0S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 102107-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details