Penn-Union Corp. Compression Cable Lug BBLU065D

Description
TIN PLATED COPPER MATERIAL PINK COLOR 6.68 INCH OVERALL LENGTH 2.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, UL486A, CSA C22.2 APPROVAL 35 KILOVOLT VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE B-300 (BURNDY), HT41FB (HUSKIE), 99H/99 (T AND B) DIE INDEX 3 INCH LENGTH X 1.78 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 2-15/16 INCH BBLU-D MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL PINK COLOR 6.68 INCH OVERALL LENGTH 2.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, UL486A, CSA C22.2 APPROVAL 35 KILOVOLT VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE B-300 (BURNDY), HT41FB (HUSKIE), 99H/99 (T AND B) DIE INDEX 3 INCH LENGTH X 1.78 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 2-15/16 INCH BBLU-D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU065D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU065D
Compression Cable Lug BBLU065D
TIN PLATED COPPER MATERIAL PINK COLOR 6.68 INCH OVERALL LENGTH 2.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, UL486A, CSA C22.2 APPROVAL 35 KILOVOLT VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE B-300 (BURNDY), HT41FB (HUSKIE), 99H/99 (T AND B) DIE INDEX 3 INCH LENGTH X 1.78 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 2-15/16 INCH BBLU-D MODEL
  • TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 6.68 INCH OVERALL LENGTH
  • 2.81 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, UL486A, CSA C22.2 APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 650 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • B-300 (BURNDY), HT41FB (HUSKIE), 99H/99 (T AND B) DIE INDEX
  • 3 INCH LENGTH X 1.78 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • ROHS COMPLIANT
  • WIRE STRIP LENGTH 2-15/16 INCH
  • BBLU-D MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU065D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 102102-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details