Penn-Union Corp. Compression Cable Lug BBLU3S1FL

Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 2-5/32 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-9/T-346 DIE INDEX 3/4 INCH L X 17/32 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 2-5/32 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-9/T-346 DIE INDEX 3/4 INCH L X 17/32 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU3S1FL - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU3S1FL
Compression Cable Lug BBLU3S1FL
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 2-5/32 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-9/T-346 DIE INDEX 3/4 INCH L X 17/32 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 2-5/32 INCH OVERALL LENGTH
  • 1-1/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 3 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • T-9/T-346 DIE INDEX
  • 3/4 INCH L X 17/32 INCH W X 0.11 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, BELLED BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU3S1FL
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male .205
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Connector Contacts - 104506-4 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details