Penn-Union Corp. Compression Cable Lug BLU040D2TC38

Description
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 3-11/16 INCH OVERALL LENGTH 1-3/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 400 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-19/T-470 DIE INDEX 1-13/16 INCH L X 1-13/32 INCH W X 3/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 3-11/16 INCH OVERALL LENGTH 1-3/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 400 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-19/T-470 DIE INDEX 1-13/16 INCH L X 1-13/32 INCH W X 3/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU040D2TC38 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU040D2TC38
Compression Cable Lug BLU040D2TC38
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 3-11/16 INCH OVERALL LENGTH 1-3/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 400 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-19/T-470 DIE INDEX 1-13/16 INCH L X 1-13/32 INCH W X 3/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 3-11/16 INCH OVERALL LENGTH
  • 1-3/16 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 400 MCM CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • T-19/T-470 DIE INDEX
  • 1-13/16 INCH L X 1-13/32 INCH W X 3/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU040D2TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Un-Insulated Ferrules - 2220.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Terminals - Specialized Connectors - A101930-ND - DigiKey
Specs
Terminal Type Busbar Clip
View Details
2 suppliers