Penn-Union Corp. Compression Cable Lug BLU050S

Description
SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 3-9/16 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-20/T-299 DIE INDEX 1-7/16 INCH L X 1-17/32 INCH W X 7/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 3-9/16 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-20/T-299 DIE INDEX 1-7/16 INCH L X 1-17/32 INCH W X 7/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU050S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU050S
Compression Cable Lug BLU050S
SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 3-9/16 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-20/T-299 DIE INDEX 1-7/16 INCH L X 1-17/32 INCH W X 7/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 3-9/16 INCH OVERALL LENGTH
  • 1-3/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 500 MCM CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • T-20/T-299 DIE INDEX
  • 1-7/16 INCH L X 1-17/32 INCH W X 7/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU050S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Mini Tubular Terminal, Pin Tip - 1237 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
Insulated Ferrules - 2401.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-1747416-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details