Penn-Union Corp. Compression Cable Lug BBLU4D2TC14

Description
COPPER MATERIAL GRAY COLOR 2.6 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 29 DIE INDEX 1.22 INCH L X 1/2 INCH W PAD SIZE 2 PAD HOLE(S) 0.63 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU-2TC MODEL
Datasheet
Description
COPPER MATERIAL GRAY COLOR 2.6 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 29 DIE INDEX 1.22 INCH L X 1/2 INCH W PAD SIZE 2 PAD HOLE(S) 0.63 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU4D2TC14 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU4D2TC14
Compression Cable Lug BBLU4D2TC14
COPPER MATERIAL GRAY COLOR 2.6 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 29 DIE INDEX 1.22 INCH L X 1/2 INCH W PAD SIZE 2 PAD HOLE(S) 0.63 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU-2TC MODEL
  • COPPER MATERIAL
  • GRAY COLOR
  • 2.6 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4 AWG CONCENTRIC/COMPRESSED/COMPACT STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 29 DIE INDEX
  • 1.22 INCH L X 1/2 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 0.63 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU4D2TC14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 103171-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1788755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details