Penn-Union Corp. Splice Connector B7C

Description
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.82 INCH .82 LENGTH IN INCH UL, CSA APPROVAL 12 TO 10 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.142 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
Datasheet
Description
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.82 INCH .82 LENGTH IN INCH UL, CSA APPROVAL 12 TO 10 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.142 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B7C - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
B7C
Splice Connector B7C
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.82 INCH .82 LENGTH IN INCH UL, CSA APPROVAL 12 TO 10 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.142 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
  • BUTT TYPE
  • ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 0.82 INCH
  • .82 LENGTH IN INCH
  • UL, CSA APPROVAL
  • 12 TO 10 AWG (COPPER) CONDUCTOR SIZE
  • NON INSULATED INSULATION TYPE
  • 0.142 INCH BARREL INNER DIAMETER
  • PENN-CRIMPS. BRAND
  • LENGTH IN INCH - UOM IN
  • B MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number B7C
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2398.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details