Penn-Union Corp. Splice Connector BCUA075

Description
TIN PLATED ALUMINUM MATERIAL RED COLOR 2-1/4 INCH 2.25 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 750 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE 1-19/32 INCH BARREL OUTER DIAMETER PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCUA MODEL
Datasheet
Description
TIN PLATED ALUMINUM MATERIAL RED COLOR 2-1/4 INCH 2.25 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 750 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE 1-19/32 INCH BARREL OUTER DIAMETER PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCUA075 - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCUA075
Splice Connector BCUA075
TIN PLATED ALUMINUM MATERIAL RED COLOR 2-1/4 INCH 2.25 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 750 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE 1-19/32 INCH BARREL OUTER DIAMETER PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCUA MODEL
  • TIN PLATED ALUMINUM MATERIAL
  • RED COLOR
  • 2-1/4 INCH
  • 2.25 LENGTH IN INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 750 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE
  • 1-19/32 INCH BARREL OUTER DIAMETER
  • PENN-CRIMPS. BRAND
  • SUITABLE 0 TO 35 KV WHEN TAPPED
  • LENGTH IN INCH - UOM IN
  • BCUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCUA075
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-2-16233 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details