Penn-Union Corp. Substation Tee Connector ABR30100

Description
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-7/8 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.46 TO 1.153 INCH WIRE DIAMETER 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4/0 AWG SOLID TO 1000 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
Datasheet
Description
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-7/8 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.46 TO 1.153 INCH WIRE DIAMETER 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4/0 AWG SOLID TO 1000 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABR30100 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABR30100
Substation Tee Connector ABR30100
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-7/8 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.46 TO 1.153 INCH WIRE DIAMETER 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4/0 AWG SOLID TO 1000 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
  • TUBE TO CABLE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 8-7/8 INCH L X 3-1/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 0.46 TO 1.153 INCH WIRE DIAMETER
  • 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 4/0 AWG SOLID TO 1000 MCM TAP TUBE/CONDUCTOR SIZE
  • ABR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABR30100
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
.187
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 22 to 16 AWG
View Details
2 suppliers
Terminal Blocks - Accessories - Wire Ferrules - 1920-1230-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Quick Disconnects - 1-160304-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers