Penn-Union Corp. Compression Cable Lug BBLU4/0D2TC38

Description
COPPER MATERIAL PURPLE COLOR 3.89 INCH OVERALL LENGTH 1.63 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 54 DIE INDEX 1.83 INCH L X 1 INCH W X 0.14 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
COPPER MATERIAL PURPLE COLOR 3.89 INCH OVERALL LENGTH 1.63 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 54 DIE INDEX 1.83 INCH L X 1 INCH W X 0.14 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU4/0D2TC38 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU4/0D2TC38
Compression Cable Lug BBLU4/0D2TC38
COPPER MATERIAL PURPLE COLOR 3.89 INCH OVERALL LENGTH 1.63 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 54 DIE INDEX 1.83 INCH L X 1 INCH W X 0.14 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • COPPER MATERIAL
  • PURPLE COLOR
  • 3.89 INCH OVERALL LENGTH
  • 1.63 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4/0 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 54 DIE INDEX
  • 1.83 INCH L X 1 INCH W X 0.14 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU4/0D2TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Un-Insulated Ferrules - 2225.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details