Penn-Union Corp. Substation Tee Connector ABRR050

Description
CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 4-7/8 INCH L X 2-1/2 INCH W SIZE 3/8 INCH DIA BOLT SIZE 0.325 TO 0.815 INCH WIRE DIAMETER 1/0 AWG SOLID TO 500 MCM MAIN TUBE/CONDUCTOR SIZE 1/0 AWG SOLID TO 500 MCM TAP TUBE/CONDUCTOR SIZE ABRR MODEL
Datasheet
Description
CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 4-7/8 INCH L X 2-1/2 INCH W SIZE 3/8 INCH DIA BOLT SIZE 0.325 TO 0.815 INCH WIRE DIAMETER 1/0 AWG SOLID TO 500 MCM MAIN TUBE/CONDUCTOR SIZE 1/0 AWG SOLID TO 500 MCM TAP TUBE/CONDUCTOR SIZE ABRR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABRR050 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABRR050
Substation Tee Connector ABRR050
CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 4-7/8 INCH L X 2-1/2 INCH W SIZE 3/8 INCH DIA BOLT SIZE 0.325 TO 0.815 INCH WIRE DIAMETER 1/0 AWG SOLID TO 500 MCM MAIN TUBE/CONDUCTOR SIZE 1/0 AWG SOLID TO 500 MCM TAP TUBE/CONDUCTOR SIZE ABRR MODEL
  • CABLE TO CABLE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 4-7/8 INCH L X 2-1/2 INCH W SIZE
  • 3/8 INCH DIA BOLT SIZE
  • 0.325 TO 0.815 INCH WIRE DIAMETER
  • 1/0 AWG SOLID TO 500 MCM MAIN TUBE/CONDUCTOR SIZE
  • 1/0 AWG SOLID TO 500 MCM TAP TUBE/CONDUCTOR SIZE
  • ABRR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABRR050
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Quick Fit .250
Specs
Material Brass
View Details
Un-Insulated Ferrules - 2391.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details