Penn-Union Corp. Compression Cable Lug BBLU150D1FL

Description
SEAMLESS TIN PLATED COPPER MATERIAL 7-7/16 INCH OVERALL LENGTH 3-3/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 3 INCH L X 2-11/16 INCH W X 0.39 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL 7-7/16 INCH OVERALL LENGTH 3-3/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 3 INCH L X 2-11/16 INCH W X 0.39 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU150D1FL - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU150D1FL
Compression Cable Lug BBLU150D1FL
SEAMLESS TIN PLATED COPPER MATERIAL 7-7/16 INCH OVERALL LENGTH 3-3/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 3 INCH L X 2-11/16 INCH W X 0.39 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • 7-7/16 INCH OVERALL LENGTH
  • 3-3/16 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1500 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 3 INCH L X 2-11/16 INCH W X 0.39 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, BELLED BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU150D1FL
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details