Penn-Union Corp. Compression Cable Lug BBLU100SFL

Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 5-5/8 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 1-1/2 INCH L X 2-3/16 INCH W X 0.33 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 5-5/8 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 1-1/2 INCH L X 2-3/16 INCH W X 0.33 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU100SFL - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU100SFL
Compression Cable Lug BBLU100SFL
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 5-5/8 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 1-1/2 INCH L X 2-3/16 INCH W X 0.33 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 5-5/8 INCH OVERALL LENGTH
  • 3 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1000 MCM CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 1-1/2 INCH L X 2-3/16 INCH W X 0.33 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, BELLED BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU100SFL
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Quick Disconnects - 1-1627099-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details