BUTT TYPE
ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL
1.13 INCH
1.13 LENGTH IN INCH
UL APPROVAL
4 AWG (COPPER) CONDUCTOR SIZE
NON INSULATED INSULATION TYPE
0.3 INCH BARREL INNER DIAMETER
PENN-CRIMPS. BRAND
LENGTH IN INCH - UOM IN
B MODEL
Penn-Union Corp.
Done
Datasheet
Description
BUTT TYPE
ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL
1.13 INCH
1.13 LENGTH IN INCH
UL APPROVAL
4 AWG (COPPER) CONDUCTOR SIZE
NON INSULATED INSULATION TYPE
0.3 INCH BARREL INNER DIAMETER
PENN-CRIMPS. BRAND
LENGTH IN INCH - UOM IN
B MODEL
BUTT TYPE
ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL
1.13 INCH
1.13 LENGTH IN INCH
UL APPROVAL
4 AWG (COPPER) CONDUCTOR SIZE
NON INSULATED INSULATION TYPE
0.3 INCH BARREL INNER DIAMETER
PENN-CRIMPS. BRAND
LENGTH IN INCH - UOM IN
B MODEL